Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2R10RCSL

Description
2.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R10RCSL-ND
Chassis Mount Resistors RER75F2R10RCSL-ND
2.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.1 OHM 30W 1% AXIAL LUGS - RER75F2R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 30W 1% AXIAL LUGS
RER75F2R10RCSL
RES 2.1 OHM 30W 1% AXIAL LUGS RER75F2R10RCSL
RES 2.1ohm 30W 1% AXIAL LUGS

RES 2.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R10RCSL
Chassis Mount Resistors RER75F2R10RCSL
RES CHAS MNT 2.1 OHM 1% 30W

RES CHAS MNT 2.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R10RCSL-ND RER75F2R10RCSL RER75F2R10RCSL
Product Name Chassis Mount Resistors RES 2.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details