Vishay Intertechnology, Inc. RES 2 OHM 30W 1% AXIAL LUGS RER75F2R00PC02

Description
RES 2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 30W 1% AXIAL LUGS - RER75F2R00PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 30W 1% AXIAL LUGS
RER75F2R00PC02
RES 2 OHM 30W 1% AXIAL LUGS RER75F2R00PC02
RES 2ohm 30W 1% AXIAL LUGS

RES 2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2R00PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R00PC02-ND
Chassis Mount Resistors RER75F2R00PC02-ND
2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2R00PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R00PC02
Chassis Mount Resistors RER75F2R00PC02
RES CHAS MNT 2 OHM 1% 30W

RES CHAS MNT 2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R00PC02 RER75F2R00PC02-ND RER75F2R00PC02
Product Name RES 2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details