Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2R00MCSL

Description
2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2R00MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2R00MCSL-ND
Chassis Mount Resistors RER75F2R00MCSL-ND
2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2 OHM 30W 1% AXIAL LUGS - RER75F2R00MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 30W 1% AXIAL LUGS
RER75F2R00MCSL
RES 2 OHM 30W 1% AXIAL LUGS RER75F2R00MCSL
RES 2ohm 30W 1% AXIAL LUGS

RES 2ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2R00MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2R00MCSL
Chassis Mount Resistors RER75F2R00MCSL
RES CHAS MNT 2 OHM 1% 30W

RES CHAS MNT 2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2R00MCSL-ND RER75F2R00MCSL RER75F2R00MCSL
Product Name Chassis Mount Resistors RES 2 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers