Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F29R4RCSL

Description
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F29R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F29R4RCSL-ND
Chassis Mount Resistors RER75F29R4RCSL-ND
29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

29.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 29.4 OHM 30W 1% AXIAL LUGS - RER75F29R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 30W 1% AXIAL LUGS
RER75F29R4RCSL
RES 29.4 OHM 30W 1% AXIAL LUGS RER75F29R4RCSL
RES 29.4ohm 30W 1% AXIAL LUGS

RES 29.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F29R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F29R4RCSL
Chassis Mount Resistors RER75F29R4RCSL
RES CHAS MNT 29.4 OHM 1% 30W

RES CHAS MNT 29.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F29R4RCSL-ND RER75F29R4RCSL RER75F29R4RCSL
Product Name Chassis Mount Resistors RES 29.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details