Vishay Intertechnology, Inc. RES 28.7 OHM 30W 1% AXIAL LUGS RER75F28R7RC02

Description
RES 28.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 28.7ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 30W 1% AXIAL LUGS - RER75F28R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 30W 1% AXIAL LUGS
RER75F28R7RC02
RES 28.7 OHM 30W 1% AXIAL LUGS RER75F28R7RC02
RES 28.7ohm 30W 1% AXIAL LUGS

RES 28.7ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F28R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F28R7RC02-ND
Chassis Mount Resistors RER75F28R7RC02-ND
28.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

28.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
28.7 OHM 30W Resistor - 54-RER75F28R7RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28.7 OHM 30W Resistor
54-RER75F28R7RC02
28.7 OHM 30W Resistor 54-RER75F28R7RC02
RES CHAS MNT 28.7 OHM 1% 30W Product overview: RER75F28R7RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F28R7RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 28.7 OHM 1% 30W Product overview: RER75F28R7RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28.7 OHM, 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 OHM, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER75F28R7RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER75F28R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F28R7RC02
Chassis Mount Resistors RER75F28R7RC02
RES CHAS MNT 28.7 OHM 1% 30W

RES CHAS MNT 28.7 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER75F28R7RC02 RER75F28R7RC02-ND 54-RER75F28R7RC02 RER75F28R7RC02
Product Name RES 28.7 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors 28.7 OHM 30W Resistor Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Axial, Box Solder Lugs
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers