Vishay Intertechnology, Inc. RES 28 OHM 30W 1% AXIAL LUGS RER75F28R0RC02

Description
RES 28ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 28ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 30W 1% AXIAL LUGS - RER75F28R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 30W 1% AXIAL LUGS
RER75F28R0RC02
RES 28 OHM 30W 1% AXIAL LUGS RER75F28R0RC02
RES 28ohm 30W 1% AXIAL LUGS

RES 28ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F28R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F28R0RC02-ND
Chassis Mount Resistors RER75F28R0RC02-ND
28 Ohms ±1% 30W Wirewound Chassis Mount Resistor

28 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F28R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F28R0RC02
Chassis Mount Resistors RER75F28R0RC02
RES CHAS MNT 28 OHM 1% 30W

RES CHAS MNT 28 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F28R0RC02 RER75F28R0RC02-ND RER75F28R0RC02
Product Name RES 28 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details