Vishay Intertechnology, Inc. RES 28.7K OHM 30W 1% AXIAL LUGS RER75F2872RCSL

Description
RES 28.7Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 28.7Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 30W 1% AXIAL LUGS - RER75F2872RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 30W 1% AXIAL LUGS
RER75F2872RCSL
RES 28.7K OHM 30W 1% AXIAL LUGS RER75F2872RCSL
RES 28.7Kohm 30W 1% AXIAL LUGS

RES 28.7Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2872RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2872RCSL-ND
Chassis Mount Resistors RER75F2872RCSL-ND
28.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

28.7 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2872RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2872RCSL
Chassis Mount Resistors RER75F2872RCSL
RES CHAS MNT 28.7K OHM 1% 30W

RES CHAS MNT 28.7K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2872RCSL RER75F2872RCSL-ND RER75F2872RCSL
Product Name RES 28.7K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details