Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2802RC02

Description
28 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
28 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2802RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2802RC02-ND
Chassis Mount Resistors RER75F2802RC02-ND
28 kOhms ±1% 30W Wirewound Chassis Mount Resistor

28 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2802RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2802RC02
Chassis Mount Resistors RER75F2802RC02
RES CHAS MNT 28K OHM 1% 30W

RES CHAS MNT 28K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER75F2802RC02-ND RER75F2802RC02
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers