Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F27R4RCSL

Description
27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F27R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F27R4RCSL-ND
Chassis Mount Resistors RER75F27R4RCSL-ND
27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 27.4 OHM 30W 1% AXIAL LUGS - RER75F27R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 30W 1% AXIAL LUGS
RER75F27R4RCSL
RES 27.4 OHM 30W 1% AXIAL LUGS RER75F27R4RCSL
RES 27.4ohm 30W 1% AXIAL LUGS

RES 27.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F27R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F27R4RCSL
Chassis Mount Resistors RER75F27R4RCSL
RES CHAS MNT 27.4 OHM 1% 30W

RES CHAS MNT 27.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F27R4RCSL-ND RER75F27R4RCSL RER75F27R4RCSL
Product Name Chassis Mount Resistors RES 27.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 4-1879021-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details