Vishay Intertechnology, Inc. RES 27.4 OHM 30W 1% AXIAL LUGS RER75F27R4MC02

Description
RES 27.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 27.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 30W 1% AXIAL LUGS - RER75F27R4MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 30W 1% AXIAL LUGS
RER75F27R4MC02
RES 27.4 OHM 30W 1% AXIAL LUGS RER75F27R4MC02
RES 27.4ohm 30W 1% AXIAL LUGS

RES 27.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F27R4MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F27R4MC02-ND
Chassis Mount Resistors RER75F27R4MC02-ND
27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F27R4MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F27R4MC02
Chassis Mount Resistors RER75F27R4MC02
RES CHAS MNT 27.4 OHM 1% 30W

RES CHAS MNT 27.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F27R4MC02 RER75F27R4MC02-ND RER75F27R4MC02
Product Name RES 27.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details