Vishay Intertechnology, Inc. Resistor-Misc RER75F2742MC02

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RER75F2742MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RER75F2742MC02
Resistor-Misc RER75F2742MC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - RER75F2742MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2742MC02-ND
Chassis Mount Resistors RER75F2742MC02-ND
27.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

27.4 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2742MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2742MC02
Chassis Mount Resistors RER75F2742MC02
RES CHAS MNT 27.4K OHM 1% 30W

RES CHAS MNT 27.4K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2742MC02 RER75F2742MC02-ND RER75F2742MC02
Product Name Resistor-Misc Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details