Vishay Intertechnology, Inc. RES 2.74K OHM 30W 1% AXIAL LUGS RER75F2741RC02

Description
RES 2.74Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.74Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 30W 1% AXIAL LUGS - RER75F2741RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 30W 1% AXIAL LUGS
RER75F2741RC02
RES 2.74K OHM 30W 1% AXIAL LUGS RER75F2741RC02
RES 2.74Kohm 30W 1% AXIAL LUGS

RES 2.74Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2741RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2741RC02-ND
Chassis Mount Resistors RER75F2741RC02-ND
2.74 kOhms ±1% 30W Wirewound Chassis Mount Resistor

2.74 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2741RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2741RC02
Chassis Mount Resistors RER75F2741RC02
RES CHAS MNT 2.74K OHM 1% 30W

RES CHAS MNT 2.74K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2741RC02 RER75F2741RC02-ND RER75F2741RC02
Product Name RES 2.74K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details