Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F25R5RCSL

Description
25.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F25R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F25R5RCSL-ND
Chassis Mount Resistors RER75F25R5RCSL-ND
25.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

25.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 25.5 OHM 30W 1% AXIAL LUGS - RER75F25R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 30W 1% AXIAL LUGS
RER75F25R5RCSL
RES 25.5 OHM 30W 1% AXIAL LUGS RER75F25R5RCSL
RES 25.5ohm 30W 1% AXIAL LUGS

RES 25.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F25R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F25R5RCSL
Chassis Mount Resistors RER75F25R5RCSL
RES CHAS MNT 25.5 OHM 1% 30W

RES CHAS MNT 25.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F25R5RCSL-ND RER75F25R5RCSL RER75F25R5RCSL
Product Name Chassis Mount Resistors RES 25.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details