Vishay Intertechnology, Inc. RES 24.9 OHM 30W 1% AXIAL LUGS RER75F24R9RCSL

Description
RES 24.9ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 24.9ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 30W 1% AXIAL LUGS - RER75F24R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 30W 1% AXIAL LUGS
RER75F24R9RCSL
RES 24.9 OHM 30W 1% AXIAL LUGS RER75F24R9RCSL
RES 24.9ohm 30W 1% AXIAL LUGS

RES 24.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F24R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F24R9RCSL-ND
Chassis Mount Resistors RER75F24R9RCSL-ND
24.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F24R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F24R9RCSL
Chassis Mount Resistors RER75F24R9RCSL
RES CHAS MNT 24.9 OHM 1% 30W

RES CHAS MNT 24.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F24R9RCSL RER75F24R9RCSL-ND RER75F24R9RCSL
Product Name RES 24.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details