Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2492RCSL

Description
24.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
24.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2492RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2492RCSL-ND
Chassis Mount Resistors RER75F2492RCSL-ND
24.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor

24.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 24.9K OHM 30W 1% AXIAL LUGS - RER75F2492RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 30W 1% AXIAL LUGS
RER75F2492RCSL
RES 24.9K OHM 30W 1% AXIAL LUGS RER75F2492RCSL
RES 24.9Kohm 30W 1% AXIAL LUGS

RES 24.9Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2492RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2492RCSL
Chassis Mount Resistors RER75F2492RCSL
RES CHAS MNT 24.9K OHM 1% 30W

RES CHAS MNT 24.9K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2492RCSL-ND RER75F2492RCSL RER75F2492RCSL
Product Name Chassis Mount Resistors RES 24.9K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers