Vishay Intertechnology, Inc. RES 249 OHM 30W 1% AXIAL LUGS RER75F2490PCSL

Description
RES 249ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 249ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 30W 1% AXIAL LUGS - RER75F2490PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 30W 1% AXIAL LUGS
RER75F2490PCSL
RES 249 OHM 30W 1% AXIAL LUGS RER75F2490PCSL
RES 249ohm 30W 1% AXIAL LUGS

RES 249ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2490PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2490PCSL-ND
Chassis Mount Resistors RER75F2490PCSL-ND
249 Ohms ±1% 30W Wirewound Chassis Mount Resistor

249 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2490PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2490PCSL
Chassis Mount Resistors RER75F2490PCSL
RES CHAS MNT 249 OHM 1% 30W

RES CHAS MNT 249 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2490PCSL RER75F2490PCSL-ND RER75F2490PCSL
Product Name RES 249 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers