Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2431RC02

Description
2.43 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.43 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2431RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2431RC02-ND
Chassis Mount Resistors RER75F2431RC02-ND
2.43 kOhms ±1% 30W Wirewound Chassis Mount Resistor

2.43 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.43K OHM 30W 1% AXIAL LUGS - RER75F2431RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 30W 1% AXIAL LUGS
RER75F2431RC02
RES 2.43K OHM 30W 1% AXIAL LUGS RER75F2431RC02
RES 2.43Kohm 30W 1% AXIAL LUGS

RES 2.43Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2431RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2431RC02
Chassis Mount Resistors RER75F2431RC02
RES CHAS MNT 2.43K OHM 1% 30W

RES CHAS MNT 2.43K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2431RC02-ND RER75F2431RC02 RER75F2431RC02
Product Name Chassis Mount Resistors RES 2.43K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details