Vishay Intertechnology, Inc. RES 243 OHM 30W 1% AXIAL LUGS RER75F2430RCSL

Description
RES 243ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 243ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 30W 1% AXIAL LUGS - RER75F2430RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 30W 1% AXIAL LUGS
RER75F2430RCSL
RES 243 OHM 30W 1% AXIAL LUGS RER75F2430RCSL
RES 243ohm 30W 1% AXIAL LUGS

RES 243ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2430RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2430RCSL-ND
Chassis Mount Resistors RER75F2430RCSL-ND
243 Ohms ±1% 30W Wirewound Chassis Mount Resistor

243 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2430RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2430RCSL
Chassis Mount Resistors RER75F2430RCSL
RES CHAS MNT 243 OHM 1% 30W

RES CHAS MNT 243 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2430RCSL RER75F2430RCSL-ND RER75F2430RCSL
Product Name RES 243 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A11RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details