Vishay Intertechnology, Inc. RES 243 OHM 30W 1% AXIAL LUGS RER75F2430MCSL

Description
RES 243ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 243ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 30W 1% AXIAL LUGS - RER75F2430MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 30W 1% AXIAL LUGS
RER75F2430MCSL
RES 243 OHM 30W 1% AXIAL LUGS RER75F2430MCSL
RES 243ohm 30W 1% AXIAL LUGS

RES 243ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2430MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2430MCSL-ND
Chassis Mount Resistors RER75F2430MCSL-ND
243 Ohms ±1% 30W Wirewound Chassis Mount Resistor

243 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2430MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2430MCSL
Chassis Mount Resistors RER75F2430MCSL
RES CHAS MNT 243 OHM 1% 30W

RES CHAS MNT 243 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2430MCSL RER75F2430MCSL-ND RER75F2430MCSL
Product Name RES 243 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers