Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F23R7RC02

Description
23.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
23.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F23R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F23R7RC02-ND
Chassis Mount Resistors RER75F23R7RC02-ND
23.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

23.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 23.7 OHM 30W 1% AXIAL LUGS - RER75F23R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 30W 1% AXIAL LUGS
RER75F23R7RC02
RES 23.7 OHM 30W 1% AXIAL LUGS RER75F23R7RC02
RES 23.7ohm 30W 1% AXIAL LUGS

RES 23.7ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F23R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F23R7RC02
Chassis Mount Resistors RER75F23R7RC02
RES CHAS MNT 23.7 OHM 1% 30W

RES CHAS MNT 23.7 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F23R7RC02-ND RER75F23R7RC02 RER75F23R7RC02
Product Name Chassis Mount Resistors RES 23.7 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers