Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2370PCSL

Description
237 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
237 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2370PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2370PCSL-ND
Chassis Mount Resistors RER75F2370PCSL-ND
237 Ohms ±1% 30W Wirewound Chassis Mount Resistor

237 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 237 OHM 30W 1% AXIAL LUGS - RER75F2370PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 30W 1% AXIAL LUGS
RER75F2370PCSL
RES 237 OHM 30W 1% AXIAL LUGS RER75F2370PCSL
RES 237ohm 30W 1% AXIAL LUGS

RES 237ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2370PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2370PCSL
Chassis Mount Resistors RER75F2370PCSL
RES CHAS MNT 237 OHM 1% 30W

RES CHAS MNT 237 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2370PCSL-ND RER75F2370PCSL RER75F2370PCSL
Product Name Chassis Mount Resistors RES 237 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers