Vishay Intertechnology, Inc. RES 23.2K OHM 30W 1% AXIAL LUGS RER75F2322RCSL

Description
RES 23.2Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 23.2Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 30W 1% AXIAL LUGS - RER75F2322RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 30W 1% AXIAL LUGS
RER75F2322RCSL
RES 23.2K OHM 30W 1% AXIAL LUGS RER75F2322RCSL
RES 23.2Kohm 30W 1% AXIAL LUGS

RES 23.2Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2322RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2322RCSL-ND
Chassis Mount Resistors RER75F2322RCSL-ND
23.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

23.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2322RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2322RCSL
Chassis Mount Resistors RER75F2322RCSL
RES CHAS MNT 23.2K OHM 1% 30W

RES CHAS MNT 23.2K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2322RCSL RER75F2322RCSL-ND RER75F2322RCSL
Product Name RES 23.2K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details