The RER75F2322RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and non-inductive styles utilizing Ayrton-Perry winding to minimize reactive components. This model has a power rating of 30 watts at 25 °C and a resistance value of 23.2 kΩ with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is built with a copper-nickel or nickel-chrome alloy element, depending on the resistance value, and has a ceramic, steatite, or alumina core. The encapsulant is made of silicone, and the housing is aluminum with a hard anodic coating. The RER75F2322RC02 is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable option for engineers looking for robust resistor solutions in demanding environments.
23.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
RES 23.2Kohm 30W 1% AXIAL LUGS
RES CHAS MNT 23.2K OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F2322RC02-ND | RER75F2322RC02 | RER75F2322RC02 |
| Product Name | Chassis Mount Resistors | RES 23.2K OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |