Vishay Intertechnology, Inc. RES 232 OHM 30W 1% AXIAL LUGS RER75F2320RC02

Description
RES 232ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 232ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 30W 1% AXIAL LUGS - RER75F2320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 30W 1% AXIAL LUGS
RER75F2320RC02
RES 232 OHM 30W 1% AXIAL LUGS RER75F2320RC02
RES 232ohm 30W 1% AXIAL LUGS

RES 232ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2320RC02-ND
Chassis Mount Resistors RER75F2320RC02-ND
232 Ohms ±1% 30W Wirewound Chassis Mount Resistor

232 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2320RC02
Chassis Mount Resistors RER75F2320RC02
RES CHAS MNT 232 OHM 1% 30W

RES CHAS MNT 232 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2320RC02 RER75F2320RC02-ND RER75F2320RC02
Product Name RES 232 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers