Vishay Intertechnology, Inc. RES 22.8 OHM 30W 1% AXIAL LUGS RER75F22R8RCSL

Description
RES 22.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.8ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.8 OHM 30W 1% AXIAL LUGS - RER75F22R8RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.8 OHM 30W 1% AXIAL LUGS
RER75F22R8RCSL
RES 22.8 OHM 30W 1% AXIAL LUGS RER75F22R8RCSL
RES 22.8ohm 30W 1% AXIAL LUGS

RES 22.8ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F22R8RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F22R8RCSL
Chassis Mount Resistors RER75F22R8RCSL
RES CHAS MNT 22.8 OHM 1% 30W

RES CHAS MNT 22.8 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER75F22R8RCSL RER75F22R8RCSL
Product Name RES 22.8 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details