Vishay Intertechnology, Inc. RES 22.6 OHM 30W 1% AXIAL LUGS RER75F22R6RCSL

Description
RES 22.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.6ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 30W 1% AXIAL LUGS - RER75F22R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 30W 1% AXIAL LUGS
RER75F22R6RCSL
RES 22.6 OHM 30W 1% AXIAL LUGS RER75F22R6RCSL
RES 22.6ohm 30W 1% AXIAL LUGS

RES 22.6ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F22R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F22R6RCSL-ND
Chassis Mount Resistors RER75F22R6RCSL-ND
22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

22.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F22R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F22R6RCSL
Chassis Mount Resistors RER75F22R6RCSL
RES CHAS MNT 22.6 OHM 1% 30W

RES CHAS MNT 22.6 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F22R6RCSL RER75F22R6RCSL-ND RER75F22R6RCSL
Product Name RES 22.6 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details