Vishay Intertechnology, Inc. RES 22.1 OHM 30W 1% AXIAL LUGS RER75F22R1MCSL

Description
RES 22.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 30W 1% AXIAL LUGS - RER75F22R1MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 30W 1% AXIAL LUGS
RER75F22R1MCSL
RES 22.1 OHM 30W 1% AXIAL LUGS RER75F22R1MCSL
RES 22.1ohm 30W 1% AXIAL LUGS

RES 22.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F22R1MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F22R1MCSL-ND
Chassis Mount Resistors RER75F22R1MCSL-ND
22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F22R1MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F22R1MCSL
Chassis Mount Resistors RER75F22R1MCSL
RES CHAS MNT 22.1 OHM 1% 30W

RES CHAS MNT 22.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F22R1MCSL RER75F22R1MCSL-ND RER75F22R1MCSL
Product Name RES 22.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 3-1630027-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
Tolerance 2 +/- %
View Details
4 suppliers