Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2262MC02

Description
22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2262MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2262MC02-ND
Chassis Mount Resistors RER75F2262MC02-ND
22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor

22.6 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor-Misc - RER75F2262MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RER75F2262MC02
Resistor-Misc RER75F2262MC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Chassis Mount Resistors - RER75F2262MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2262MC02
Chassis Mount Resistors RER75F2262MC02
RES CHAS MNT 22.6K OHM 1% 30W

RES CHAS MNT 22.6K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2262MC02-ND RER75F2262MC02 RER75F2262MC02
Product Name Chassis Mount Resistors Resistor-Misc Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers