Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2212RCSL

Description
22.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2212RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2212RCSL-ND
Chassis Mount Resistors RER75F2212RCSL-ND
22.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

22.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.1K OHM 30W 1% AXIAL LUGS - RER75F2212RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 30W 1% AXIAL LUGS
RER75F2212RCSL
RES 22.1K OHM 30W 1% AXIAL LUGS RER75F2212RCSL
RES 22.1Kohm 30W 1% AXIAL LUGS

RES 22.1Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2212RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2212RCSL
Chassis Mount Resistors RER75F2212RCSL
RES CHAS MNT 22.1K OHM 1% 30W

RES CHAS MNT 22.1K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2212RCSL-ND RER75F2212RCSL RER75F2212RCSL
Product Name Chassis Mount Resistors RES 22.1K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details