Vishay Intertechnology, Inc. RES 22.1K OHM 30W 1% AXIAL LUGS RER75F2212RC02

Description
RES 22.1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.1Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 30W 1% AXIAL LUGS - RER75F2212RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 30W 1% AXIAL LUGS
RER75F2212RC02
RES 22.1K OHM 30W 1% AXIAL LUGS RER75F2212RC02
RES 22.1Kohm 30W 1% AXIAL LUGS

RES 22.1Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2212RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2212RC02-ND
Chassis Mount Resistors RER75F2212RC02-ND
22.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

22.1 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F2212RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2212RC02
Chassis Mount Resistors RER75F2212RC02
RES CHAS MNT 22.1K OHM 1% 30W

RES CHAS MNT 22.1K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2212RC02 RER75F2212RC02-ND RER75F2212RC02
Product Name RES 22.1K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details