Vishay Precision Group RES 21.5 OHM 30W 1% AXIAL LUGS RER75F21R5RC02

Description
RES 21.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 21.5ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 30W 1% AXIAL LUGS - RER75F21R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 30W 1% AXIAL LUGS
RER75F21R5RC02
RES 21.5 OHM 30W 1% AXIAL LUGS RER75F21R5RC02
RES 21.5ohm 30W 1% AXIAL LUGS

RES 21.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F21R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F21R5RC02-ND
Chassis Mount Resistors RER75F21R5RC02-ND
21.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

21.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Erh-50 21.5 1% Rer75F21R5R C02 Vishay - 17M6236 - Newark, An Avnet Company
Chicago, IL, United States
Erh-50 21.5 1% Rer75F21R5R C02 Vishay
17M6236
Erh-50 21.5 1% Rer75F21R5R C02 Vishay 17M6236
ERH-50 21.5 1% RER75F21R5R C02

ERH-50 21.5 1% RER75F21R5R C02

Supplier's Site
Chassis Mount Resistors - RER75F21R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F21R5RC02
Chassis Mount Resistors RER75F21R5RC02
RES CHAS MNT 21.5 OHM 1% 30W

RES CHAS MNT 21.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER75F21R5RC02 RER75F21R5RC02-ND 17M6236 RER75F21R5RC02
Product Name RES 21.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Erh-50 21.5 1% Rer75F21R5R C02 Vishay Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers