Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2102RC02

Description
21 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
21 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2102RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2102RC02-ND
Chassis Mount Resistors RER75F2102RC02-ND
21 kOhms ±1% 30W Wirewound Chassis Mount Resistor

21 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 21K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER75F2102RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER75F2102RC02
Res Wirewound 21K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER75F2102RC02
Res Wirewound 21K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 21K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F2102RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2102RC02
Chassis Mount Resistors RER75F2102RC02
RES CHAS MNT 21K OHM 1% 30W

RES CHAS MNT 21K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2102RC02-ND RER75F2102RC02 RER75F2102RC02
Product Name Chassis Mount Resistors Res Wirewound 21K Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers