Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F20R5RCSL

Description
20.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F20R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F20R5RCSL-ND
Chassis Mount Resistors RER75F20R5RCSL-ND
20.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

20.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20.5 OHM 30W 1% AXIAL LUGS - RER75F20R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 30W 1% AXIAL LUGS
RER75F20R5RCSL
RES 20.5 OHM 30W 1% AXIAL LUGS RER75F20R5RCSL
RES 20.5ohm 30W 1% AXIAL LUGS

RES 20.5ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F20R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F20R5RCSL
Chassis Mount Resistors RER75F20R5RCSL
RES CHAS MNT 20.5 OHM 1% 30W

RES CHAS MNT 20.5 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F20R5RCSL-ND RER75F20R5RCSL RER75F20R5RCSL
Product Name Chassis Mount Resistors RES 20.5 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers