Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F20R0RCSL

Description
20 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F20R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F20R0RCSL-ND
Chassis Mount Resistors RER75F20R0RCSL-ND
20 Ohms ±1% 30W Wirewound Chassis Mount Resistor

20 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20 OHM 30W 1% AXIAL LUGS - RER75F20R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 30W 1% AXIAL LUGS
RER75F20R0RCSL
RES 20 OHM 30W 1% AXIAL LUGS RER75F20R0RCSL
RES 20ohm 30W 1% AXIAL LUGS

RES 20ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F20R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F20R0RCSL
Chassis Mount Resistors RER75F20R0RCSL
RES CHAS MNT 20 OHM 1% 30W

RES CHAS MNT 20 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F20R0RCSL-ND RER75F20R0RCSL RER75F20R0RCSL
Product Name Chassis Mount Resistors RES 20 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 2-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details