Vishay Intertechnology, Inc. RES 20 OHM 30W 1% AXIAL LUGS RER75F20R0PCSL

Description
RES 20ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 20ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 30W 1% AXIAL LUGS - RER75F20R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 30W 1% AXIAL LUGS
RER75F20R0PCSL
RES 20 OHM 30W 1% AXIAL LUGS RER75F20R0PCSL
RES 20ohm 30W 1% AXIAL LUGS

RES 20ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F20R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F20R0PCSL-ND
Chassis Mount Resistors RER75F20R0PCSL-ND
20 Ohms ±1% 30W Wirewound Chassis Mount Resistor

20 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F20R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F20R0PCSL
Chassis Mount Resistors RER75F20R0PCSL
RES CHAS MNT 20 OHM 1% 30W

RES CHAS MNT 20 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F20R0PCSL RER75F20R0PCSL-ND RER75F20R0PCSL
Product Name RES 20 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details