Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F20R0PC02

Description
20 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F20R0PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F20R0PC02-ND
Chassis Mount Resistors RER75F20R0PC02-ND
20 Ohms ±1% 30W Wirewound Chassis Mount Resistor

20 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 20 OHM 30W 1% AXIAL LUGS - RER75F20R0PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 30W 1% AXIAL LUGS
RER75F20R0PC02
RES 20 OHM 30W 1% AXIAL LUGS RER75F20R0PC02
RES 20ohm 30W 1% AXIAL LUGS

RES 20ohm 30W 1% AXIAL LUGS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RER75F20R0PC02-ND RER75F20R0PC02
Product Name Chassis Mount Resistors RES 20 OHM 30W 1% AXIAL LUGS
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Box Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details