Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F2001PCSL

Description
2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F2001PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F2001PCSL-ND
Chassis Mount Resistors RER75F2001PCSL-ND
2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

2 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2K OHM 30W 1% AXIAL LUGS - RER75F2001PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 30W 1% AXIAL LUGS
RER75F2001PCSL
RES 2K OHM 30W 1% AXIAL LUGS RER75F2001PCSL
RES 2Kohm 30W 1% AXIAL LUGS

RES 2Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F2001PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F2001PCSL
Chassis Mount Resistors RER75F2001PCSL
RES CHAS MNT 2K OHM 1% 30W

RES CHAS MNT 2K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F2001PCSL-ND RER75F2001PCSL RER75F2001PCSL
Product Name Chassis Mount Resistors RES 2K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers