Vishay Intertechnology, Inc. RES 1.78 OHM 30W 1% AXIAL LUGS RER75F1R78RCSL

Description
RES 1.78ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.78ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 30W 1% AXIAL LUGS - RER75F1R78RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 30W 1% AXIAL LUGS
RER75F1R78RCSL
RES 1.78 OHM 30W 1% AXIAL LUGS RER75F1R78RCSL
RES 1.78ohm 30W 1% AXIAL LUGS

RES 1.78ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R78RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R78RCSL-ND
Chassis Mount Resistors RER75F1R78RCSL-ND
1.78 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.78 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1R78RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R78RCSL
Chassis Mount Resistors RER75F1R78RCSL
RES CHAS MNT 1.78 OHM 1% 30W

RES CHAS MNT 1.78 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R78RCSL RER75F1R78RCSL-ND RER75F1R78RCSL
Product Name RES 1.78 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - A129392-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details