1.69 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Res Wirewound 1.69 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RES CHAS MNT 1.69 OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F1R69RC02-ND | RER75F1R69RC02 | RER75F1R69RC02 |
| Product Name | Chassis Mount Resistors | Res Wirewound 1.69 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 1.69 ohms | 1.69 ohms |