Vishay Intertechnology, Inc. RES 1.65 OHM 30W 1% AXIAL LUGS RER75F1R65RCSL

Description
RES 1.65ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.65ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 30W 1% AXIAL LUGS - RER75F1R65RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 30W 1% AXIAL LUGS
RER75F1R65RCSL
RES 1.65 OHM 30W 1% AXIAL LUGS RER75F1R65RCSL
RES 1.65ohm 30W 1% AXIAL LUGS

RES 1.65ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R65RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R65RCSL-ND
Chassis Mount Resistors RER75F1R65RCSL-ND
1.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1R65RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R65RCSL
Chassis Mount Resistors RER75F1R65RCSL
RES CHAS MNT 1.65 OHM 1% 30W

RES CHAS MNT 1.65 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R65RCSL RER75F1R65RCSL-ND RER75F1R65RCSL
Product Name RES 1.65 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details