Vishay Intertechnology, Inc. RES 1.65 OHM 30W 1% AXIAL LUGS RER75F1R65RC02

Description
RES 1.65ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.65ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65 OHM 30W 1% AXIAL LUGS - RER75F1R65RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65 OHM 30W 1% AXIAL LUGS
RER75F1R65RC02
RES 1.65 OHM 30W 1% AXIAL LUGS RER75F1R65RC02
RES 1.65ohm 30W 1% AXIAL LUGS

RES 1.65ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R65RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R65RC02-ND
Chassis Mount Resistors RER75F1R65RC02-ND
1.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1R65RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R65RC02
Chassis Mount Resistors RER75F1R65RC02
RES CHAS MNT 1.65 OHM 1% 30W

RES CHAS MNT 1.65 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R65RC02 RER75F1R65RC02-ND RER75F1R65RC02
Product Name RES 1.65 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers