Vishay Intertechnology, Inc. RES 1.47 OHM 30W 1% AXIAL LUGS RER75F1R47PCSL

Description
RES 1.47ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.47ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 30W 1% AXIAL LUGS - RER75F1R47PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 30W 1% AXIAL LUGS
RER75F1R47PCSL
RES 1.47 OHM 30W 1% AXIAL LUGS RER75F1R47PCSL
RES 1.47ohm 30W 1% AXIAL LUGS

RES 1.47ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R47PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R47PCSL-ND
Chassis Mount Resistors RER75F1R47PCSL-ND
1.47 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.47 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1R47PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R47PCSL
Chassis Mount Resistors RER75F1R47PCSL
RES CHAS MNT 1.47 OHM 1% 30W

RES CHAS MNT 1.47 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R47PCSL RER75F1R47PCSL-ND RER75F1R47PCSL
Product Name RES 1.47 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.47 ohms 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details