The RER75F1R43RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 30 watts at 25 °C and a resistance value of 1.43 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. It also meets various performance tests, including low temperature operation and moisture resistance, ensuring reliability in demanding environments. Engineers considering this resistor should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.
1.43 Ohms ±1% 30W Wirewound Chassis Mount Resistor
RES 1.43ohm 30W 1% AXIAL LUGS
RES CHAS MNT 1.43 OHM 1% 30W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER75F1R43RCSL-ND | RER75F1R43RCSL | RER75F1R43RCSL |
| Product Name | Chassis Mount Resistors | RES 1.43 OHM 30W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 1.43 ohms | 1.43 ohms | 1.43 ohms |