Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1R37RCSL

Description
1.37 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.37 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1R37RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R37RCSL-ND
Chassis Mount Resistors RER75F1R37RCSL-ND
1.37 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.37 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.37 OHM 30W 1% AXIAL LUGS - RER75F1R37RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 30W 1% AXIAL LUGS
RER75F1R37RCSL
RES 1.37 OHM 30W 1% AXIAL LUGS RER75F1R37RCSL
RES 1.37ohm 30W 1% AXIAL LUGS

RES 1.37ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R37RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R37RCSL
Chassis Mount Resistors RER75F1R37RCSL
RES CHAS MNT 1.37 OHM 1% 30W

RES CHAS MNT 1.37 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R37RCSL-ND RER75F1R37RCSL RER75F1R37RCSL
Product Name Chassis Mount Resistors RES 1.37 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.37 ohms 1.37 ohms 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details