Vishay Intertechnology, Inc. Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F1R24RC02

Description
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER75F1R24RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER75F1R24RC02
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER75F1R24RC02
Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75F1R24RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R24RC02-ND
Chassis Mount Resistors RER75F1R24RC02-ND
1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1R24RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R24RC02
Chassis Mount Resistors RER75F1R24RC02
RES CHAS MNT 1.24 OHM 1% 30W

RES CHAS MNT 1.24 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R24RC02 RER75F1R24RC02-ND RER75F1R24RC02
Product Name Res Wirewound 1.24 Ohm 1% 30W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers