Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1R21PCSL

Description
1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1R21PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R21PCSL-ND
Chassis Mount Resistors RER75F1R21PCSL-ND
1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.21 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.21 OHM 30W 1% AXIAL LUGS - RER75F1R21PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 30W 1% AXIAL LUGS
RER75F1R21PCSL
RES 1.21 OHM 30W 1% AXIAL LUGS RER75F1R21PCSL
RES 1.21ohm 30W 1% AXIAL LUGS

RES 1.21ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R21PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R21PCSL
Chassis Mount Resistors RER75F1R21PCSL
RES CHAS MNT 1.21 OHM 1% 30W

RES CHAS MNT 1.21 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R21PCSL-ND RER75F1R21PCSL RER75F1R21PCSL
Product Name Chassis Mount Resistors RES 1.21 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details