Vishay Intertechnology, Inc. RES 1.14 OHM 30W 1% AXIAL LUGS RER75F1R14MCSL

Description
RES 1.14ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.14ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.14 OHM 30W 1% AXIAL LUGS - RER75F1R14MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.14 OHM 30W 1% AXIAL LUGS
RER75F1R14MCSL
RES 1.14 OHM 30W 1% AXIAL LUGS RER75F1R14MCSL
RES 1.14ohm 30W 1% AXIAL LUGS

RES 1.14ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R14MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R14MCSL-ND
Chassis Mount Resistors RER75F1R14MCSL-ND
1.14 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.14 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F1R14MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R14MCSL
Chassis Mount Resistors RER75F1R14MCSL
RES CHAS MNT 1.14 OHM 1% 30W

RES CHAS MNT 1.14 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R14MCSL RER75F1R14MCSL-ND RER75F1R14MCSL
Product Name RES 1.14 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.14 ohms 1.14 ohms 1.14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers