Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1R01RCSL

Description
1.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1R01RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R01RCSL-ND
Chassis Mount Resistors RER75F1R01RCSL-ND
1.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1.01 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.01 OHM 30W 1% AXIAL LUGS - RER75F1R01RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01 OHM 30W 1% AXIAL LUGS
RER75F1R01RCSL
RES 1.01 OHM 30W 1% AXIAL LUGS RER75F1R01RCSL
RES 1.01ohm 30W 1% AXIAL LUGS

RES 1.01ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R01RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R01RCSL
Chassis Mount Resistors RER75F1R01RCSL
RES CHAS MNT 1.01 OHM 1% 30W

RES CHAS MNT 1.01 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R01RCSL-ND RER75F1R01RCSL RER75F1R01RCSL
Product Name Chassis Mount Resistors RES 1.01 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.01 ohms 1.01 ohms 1.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details