Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F1R00MCSL

Description
1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F1R00MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F1R00MCSL-ND
Chassis Mount Resistors RER75F1R00MCSL-ND
1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1 OHM 30W 1% AXIAL LUGS - RER75F1R00MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 30W 1% AXIAL LUGS
RER75F1R00MCSL
RES 1 OHM 30W 1% AXIAL LUGS RER75F1R00MCSL
RES 1ohm 30W 1% AXIAL LUGS

RES 1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F1R00MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F1R00MCSL
Chassis Mount Resistors RER75F1R00MCSL
RES CHAS MNT 1 OHM 1% 30W

RES CHAS MNT 1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F1R00MCSL-ND RER75F1R00MCSL RER75F1R00MCSL
Product Name Chassis Mount Resistors RES 1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details