Vishay Intertechnology, Inc. RES 19.1 OHM 30W 1% AXIAL LUGS RER75F19R1RCSL

Description
RES 19.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 19.1ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 30W 1% AXIAL LUGS - RER75F19R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 30W 1% AXIAL LUGS
RER75F19R1RCSL
RES 19.1 OHM 30W 1% AXIAL LUGS RER75F19R1RCSL
RES 19.1ohm 30W 1% AXIAL LUGS

RES 19.1ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F19R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F19R1RCSL-ND
Chassis Mount Resistors RER75F19R1RCSL-ND
19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

19.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F19R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F19R1RCSL
Chassis Mount Resistors RER75F19R1RCSL
RES CHAS MNT 19.1 OHM 1% 30W

RES CHAS MNT 19.1 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F19R1RCSL RER75F19R1RCSL-ND RER75F19R1RCSL
Product Name RES 19.1 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers